Pulse Electronics Corporation Inductors P0599NL

Description
P059X SMT Toroid Inductor SLIC Series, Up to 38A
Request a Quote Datasheet
Description
P059X SMT Toroid Inductor SLIC Series, Up to 38A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0599NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0599NL
Inductors P0599NL
P059X SMT Toroid Inductor SLIC Series, Up to 38A

P059X SMT Toroid Inductor SLIC Series, Up to 38A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-1868-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1868-5-ND
Arrays, Signal Transformers 553-1868-5-ND
Unshielded 2 Coil Inductor Array 8.4µH Inductance - Connected in Series 2.1µH Inductance - Connected in Parallel 1.3mOhm Max DC Resistance (DCR) - Parallel 38A Nonstandard

Unshielded 2 Coil Inductor Array 8.4µH Inductance - Connected in Series 2.1µH Inductance - Connected in Parallel 1.3mOhm Max DC Resistance (DCR) - Parallel 38A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0599NL 553-1868-5-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 2.1 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details