Pulse Electronics Corporation Inductors P0751.333NL

Description
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
Request a Quote Datasheet
Description
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P0751.333NL
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A

Supplier's Site Datasheet
Fixed Inductors - 553-2835-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2835-ND
Fixed Inductors 553-2835-ND
33µH Unshielded Wirewound Inductor 2A 120mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 2A 120mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 33Uh, 2A, Unshielded Rohs Compliant Pulse Electronics - 85AJ4288 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 2A, Unshielded Rohs Compliant Pulse Electronics
85AJ4288
Power Inductor, 33Uh, 2A, Unshielded Rohs Compliant Pulse Electronics 85AJ4288
POWER INDUCTOR, 33UH, 2A, UNSHIELDED ROHS COMPLIANT: YES

POWER INDUCTOR, 33UH, 2A, UNSHIELDED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0751.333NL 553-2835-ND 85AJ4288
Product Name Inductors Fixed Inductors Power Inductor, 33Uh, 2A, Unshielded Rohs Compliant Pulse Electronics
Inductance Range 33 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers