Pulse Electronics Corporation Fixed Inductors P1167.273NLT

Description
27µH Shielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1084-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1084-1-ND
Fixed Inductors 553-1084-1-ND
27µH Shielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1084-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1084-2-ND
Fixed Inductors 553-1084-2-ND
27µH Shielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1084-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1084-6-ND
Fixed Inductors 553-1084-6-ND
27µH Shielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-1084-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27000 microH
Lead Style Radial; Radial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details