Pulse Electronics Corporation Inductors P1167.452NL

Description
P1167 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet
Description
P1167 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P1167.452NL
P1167 SMT Shielded Drum Core Inductor series, up to 3.5A

P1167 SMT Shielded Drum Core Inductor series, up to 3.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2868-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2868-ND
Fixed Inductors 553-2868-ND
4.5µH Shielded Wirewound Inductor 2.6A 30mOhm Max Nonstandard

4.5µH Shielded Wirewound Inductor 2.6A 30mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1167.452NL 553-2868-ND
Product Name Inductors Fixed Inductors
Inductance Range 4.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details