150µH Unshielded Wirewound Inductor 500mA 1.2Ohm Max Nonstandard
150µH Unshielded Wirewound Inductor 500mA 1.2Ohm Max Nonstandard
150µH Unshielded Wirewound Inductor 500mA 1.2Ohm Max Nonstandard
FIXED IND 150UH 500MA 1.2OHM SMD Product overview: P0762.154NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 500MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 500MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0762.154NLT can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-P0762.154NLTCT-ND | 71-P0762.154NLT |
| Product Name | Fixed Inductors | SMD 150UH 500MA 1.2OHM Inductor and Choke |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |