Pulse Electronics Corporation Inductors P1167.103NL

Description
P1167 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet
Description
P1167 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P1167.103NL
P1167 SMT Shielded Drum Core Inductor series, up to 3.5A

P1167 SMT Shielded Drum Core Inductor series, up to 3.5A

Supplier's Site Datasheet
SMD 10UH 2A 50 MOHM Inductor and Choke - 71-P1167.103NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2A 50 MOHM Inductor and Choke
71-P1167.103NL
SMD 10UH 2A 50 MOHM Inductor and Choke 71-P1167.103NL
FIXED IND 10UH 2A 50 MOHM SMD Product overview: P1167.103NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1167.103NL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2A 50 MOHM SMD Product overview: P1167.103NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1167.103NL can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 553-2860-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2860-ND
Fixed Inductors 553-2860-ND
10µH Shielded Wirewound Inductor 2A 50mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 50mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1167.103NL
888290-P1167.103NL
Fixed Inductors - P1167.103NL 888290-P1167.103NL
Manufacturer: Pulse Win Source Part Number: 888290-P1167.103NL Series: P1167NL Operating Temperature Range: -40°C ~ 130°C Features: 10 µH Shielded Wirewound Inductor 2 A 50mOhm Max Nonstandard Package: Nonstandard Package: Tray Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -P1167.103NL, 553-2860

Manufacturer: Pulse
Win Source Part Number: 888290-P1167.103NL
Series: P1167NL
Operating Temperature Range: -40°C ~ 130°C
Features: 10 µH Shielded Wirewound Inductor 2 A 50mOhm Max Nonstandard
Package: Nonstandard
Package: Tray
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -P1167.103NL, 553-2860

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1167.103NL 71-P1167.103NL 553-2860-ND 888290-P1167.103NL
Product Name Inductors SMD 10UH 2A 50 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - P1167.103NL
Inductance Range 10 microH 10 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details