Pulse Electronics Corporation Inductors P0397NL

Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet
Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0397NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0397NL
Inductors P0397NL
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

Supplier's Site Datasheet
SMD 5.9UH Inductor and Choke - 73-P0397NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.9UH Inductor and Choke
73-P0397NL
SMD 5.9UH Inductor and Choke 73-P0397NL
INDUCT ARRAY 2 COIL 5.9UH SMD Product overview: P0397NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.9UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.9UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-P0397NL can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 5.9UH SMD Product overview: P0397NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.9UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.9UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-P0397NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-1865-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1865-5-ND
Arrays, Signal Transformers 553-1865-5-ND
Unshielded 2 Coil Inductor Array 23.7µH Inductance - Connected in Series 5.9µH Inductance - Connected in Parallel 10.47mOhm DC Resistance (DCR) - Parallel 8.2A Nonstandard

Unshielded 2 Coil Inductor Array 23.7µH Inductance - Connected in Series 5.9µH Inductance - Connected in Parallel 10.47mOhm DC Resistance (DCR) - Parallel 8.2A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0397NL 73-P0397NL 553-1865-5-ND
Product Name Inductors SMD 5.9UH Inductor and Choke Arrays, Signal Transformers
Inductance Range 5.9 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers