22µH Shielded Wirewound Inductor 1.2A 126mOhm Max Nonstandard
FIXED IND 22UH 1.2A 126 MOHM SMD
FIXED IND 22UH 1.2A 126 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-P1166.223NLTTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |