Pulse Electronics Corporation Fixed Inductors P0751.223NLT

Description
22µH Unshielded Wirewound Inductor 2.6A 114mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 2.6A 114mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1063-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1063-1-ND
Fixed Inductors 553-1063-1-ND
22µH Unshielded Wirewound Inductor 2.6A 114mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 2.6A 114mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1063-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1063-2-ND
Fixed Inductors 553-1063-2-ND
22µH Unshielded Wirewound Inductor 2.6A 114mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 2.6A 114mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1063-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1063-6-ND
Fixed Inductors 553-1063-6-ND
22µH Unshielded Wirewound Inductor 2.6A 114mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 2.6A 114mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 2.6A 114 MOHM Inductor and Choke - 71-P0751.223NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.6A 114 MOHM Inductor and Choke
71-P0751.223NLT
SMD 22UH 2.6A 114 MOHM Inductor and Choke 71-P0751.223NLT
FIXED IND 22UH 2.6A 114 MOHM SMD Product overview: P0751.223NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.6A, 114 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.6A, 114 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.223NLT can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.6A 114 MOHM SMD Product overview: P0751.223NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.6A, 114 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.6A, 114 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.223NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, Smd, 22Uh, 2.6A; Inductance Pulse Electronics - 51AK3255 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 22Uh, 2.6A; Inductance Pulse Electronics
51AK3255
Power Inductor, Smd, 22Uh, 2.6A; Inductance Pulse Electronics 51AK3255
POWER INDUCTOR, SMD, 22UH, 2.6A; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.6A; Product Range:-; DC Resistance Max:0.114ohm; Inductance Tolerance:± 20%; Product Width:9.4mmRoHS Compliant: Yes

POWER INDUCTOR, SMD, 22UH, 2.6A; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):2.6A; Product Range:-; DC Resistance Max:0.114ohm; Inductance Tolerance:± 20%; Product Width:9.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Smd, 22Uh, 2.6A; Inductance Pulse Electronics - 51AK3256 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 22Uh, 2.6A; Inductance Pulse Electronics
51AK3256
Power Inductor, Smd, 22Uh, 2.6A; Inductance Pulse Electronics 51AK3256
POWER INDUCTOR, SMD, 22UH, 2.6A; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.6A; Product Range:-; DC Resistance Max:0.114ohm; Inductance Tolerance:± 20%; Product Width:9.4mmRoHS Compliant: Yes

POWER INDUCTOR, SMD, 22UH, 2.6A; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):2.6A; Product Range:-; DC Resistance Max:0.114ohm; Inductance Tolerance:± 20%; Product Width:9.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - P0751.223NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
P0751.223NLT
Fixed Inductors P0751.223NLT
FIXED IND 22UH 2.6A 114 MOHM SMD

FIXED IND 22UH 2.6A 114 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1063-1-ND 71-P0751.223NLT 51AK3255 P0751.223NLT
Product Name Fixed Inductors SMD 22UH 2.6A 114 MOHM Inductor and Choke Power Inductor, Smd, 22Uh, 2.6A; Inductance Pulse Electronics Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1849017 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-3168-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers