Pulse Electronics Corporation Inductors P0250.473NL

Description
P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A
Request a Quote Datasheet
Description
P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P0250.473NL
P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A

P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A

Supplier's Site Datasheet
Fixed Inductors - 553-2825-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2825-ND
Fixed Inductors 553-2825-ND
47µH Unshielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0250.473NL 553-2825-ND
Product Name Inductors Fixed Inductors
Inductance Range 47 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers