Pulse Electronics Corporation Fixed Inductors P1166.124NLT

Description
120µH Shielded Wirewound Inductor 530mA 645mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 530mA 645mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1792-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1792-6-ND
Fixed Inductors 553-1792-6-ND
120µH Shielded Wirewound Inductor 530mA 645mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 530mA 645mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1792-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1792-1-ND
Fixed Inductors 553-1792-1-ND
120µH Shielded Wirewound Inductor 530mA 645mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 530mA 645mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1166.124NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1166.124NLTTR-ND
Fixed Inductors 553-P1166.124NLTTR-ND
120µH Shielded Wirewound Inductor 530mA 645mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 530mA 645mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-1792-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details