Pulse Electronics Corporation Fixed Inductors BWVS006060282R2T00

Description
2.2µH Shielded Inductor 3.6A 20mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 3.6A 20mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS006060282R2T00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 3.6A 20mOhm 2424 (6060 Metric)

2.2µH Shielded Inductor 3.6A 20mOhm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS006060282R2T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers