Pulse Electronics Corporation Arrays, Signal Transformers P0182NLT

Description
Unshielded 2 Coil Inductor Array 270.2µH Inductance - Connected in Series 67.5µH Inductance - Connected in Parallel 224mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 270.2µH Inductance - Connected in Series 67.5µH Inductance - Connected in Parallel 224mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - P0182NLT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
P0182NLT-ND
Arrays, Signal Transformers P0182NLT-ND
Unshielded 2 Coil Inductor Array 270.2µH Inductance - Connected in Series 67.5µH Inductance - Connected in Parallel 224mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard

Unshielded 2 Coil Inductor Array 270.2µH Inductance - Connected in Series 67.5µH Inductance - Connected in Parallel 224mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P0182NLT-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers