Pulse Electronics Corporation Arrays, Signal Transformers P0598NLT

Description
Unshielded 2 Coil Inductor Array 15.6µH Inductance - Connected in Series 3.9µH Inductance - Connected in Parallel 1.6mOhm Max DC Resistance (DCR) - Parallel 34A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 15.6µH Inductance - Connected in Series 3.9µH Inductance - Connected in Parallel 1.6mOhm Max DC Resistance (DCR) - Parallel 34A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - P0598NLT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
P0598NLT-ND
Arrays, Signal Transformers P0598NLT-ND
Unshielded 2 Coil Inductor Array 15.6µH Inductance - Connected in Series 3.9µH Inductance - Connected in Parallel 1.6mOhm Max DC Resistance (DCR) - Parallel 34A Nonstandard

Unshielded 2 Coil Inductor Array 15.6µH Inductance - Connected in Series 3.9µH Inductance - Connected in Parallel 1.6mOhm Max DC Resistance (DCR) - Parallel 34A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P0598NLT-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details