Pulse Electronics Corporation Fixed Inductors P0751.683NLT

Description
68µH Unshielded Wirewound Inductor 1.4A 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 1.4A 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1066-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1066-1-ND
Fixed Inductors 553-1066-1-ND
68µH Unshielded Wirewound Inductor 1.4A 240mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.4A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1066-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1066-2-ND
Fixed Inductors 553-1066-2-ND
68µH Unshielded Wirewound Inductor 1.4A 240mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.4A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1066-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1066-6-ND
Fixed Inductors 553-1066-6-ND
68µH Unshielded Wirewound Inductor 1.4A 240mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.4A 240mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-1066-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details