Pulse Electronics Corporation Inductors P0403NL

Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet
Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0403NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0403NL
Inductors P0403NL
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-1721-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1721-5-ND
Arrays, Signal Transformers 553-1721-5-ND
Unshielded 2 Coil Inductor Array 202.2µH Inductance - Connected in Series 50.5µH Inductance - Connected in Parallel 73.89mOhm DC Resistance (DCR) - Parallel 3A Nonstandard

Unshielded 2 Coil Inductor Array 202.2µH Inductance - Connected in Series 50.5µH Inductance - Connected in Parallel 73.89mOhm DC Resistance (DCR) - Parallel 3A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0403NL 553-1721-5-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 50.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details