Pulse Electronics Corporation SMD 4.7UH 4.8A 33 MOHM Inductor and Choke P0751.472NLT

Description
FIXED IND 4.7UH 4.8A 33 MOHM SMD Product overview: P0751.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.8A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.8A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.472NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 4.8A 33 MOHM SMD Product overview: P0751.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.8A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.8A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.472NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 4.8A 33 MOHM Inductor and Choke - 71-P0751.472NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4.8A 33 MOHM Inductor and Choke
71-P0751.472NLT
SMD 4.7UH 4.8A 33 MOHM Inductor and Choke 71-P0751.472NLT
FIXED IND 4.7UH 4.8A 33 MOHM SMD Product overview: P0751.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.8A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.8A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.472NLT can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4.8A 33 MOHM SMD Product overview: P0751.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.8A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.8A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.472NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P0751.472NLT
888266-P0751.472NLT
Fixed Inductors - P0751.472NLT 888266-P0751.472NLT
Manufacturer: Pulse Win Source Part Number: 888266-P0751.472NLT Series: P0751NL Operating Temperature Range: -40°C ~ 130°C Features: 4.7 µH Unshielded Wirewound Inductor 4.8 A 33mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: P0751472NLT, P0751.472TNL, 553-1059-6, 553-1059-2, 553-1059-1

Manufacturer: Pulse
Win Source Part Number: 888266-P0751.472NLT
Series: P0751NL
Operating Temperature Range: -40°C ~ 130°C
Features: 4.7 µH Unshielded Wirewound Inductor 4.8 A 33mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: P0751472NLT, P0751.472TNL, 553-1059-6, 553-1059-2, 553-1059-1

Buy Now Datasheet
Fixed Inductors - 553-P0751.472NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P0751.472NLTDKR-ND
Fixed Inductors 553-P0751.472NLTDKR-ND
4.7µH Unshielded Wirewound Inductor 4.8A 33mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 4.8A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P0751.472NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P0751.472NLTTR-ND
Fixed Inductors 553-P0751.472NLTTR-ND
4.7µH Unshielded Wirewound Inductor 4.8A 33mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 4.8A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P0751.472NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P0751.472NLTCT-ND
Fixed Inductors 553-P0751.472NLTCT-ND
4.7µH Unshielded Wirewound Inductor 4.8A 33mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 4.8A 33mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, Smd, 4.7Uh, 4.8A; Inductance Pulse Electronics - 51AK3261 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 4.7Uh, 4.8A; Inductance Pulse Electronics
51AK3261
Power Inductor, Smd, 4.7Uh, 4.8A; Inductance Pulse Electronics 51AK3261
POWER INDUCTOR, SMD, 4.7UH, 4.8A; Inductance:4.7µH; RMS Current (Irms):4.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.4A; Product Range:-; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, SMD, 4.7UH, 4.8A; Inductance:4.7µH; RMS Current (Irms):4.8A; Inductor Construction:Unshielded; Saturation Current (Isat):5.4A; Product Range:-; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Smd, 4.7Uh, 4.8A; Inductance Pulse Electronics - 51AK3262 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 4.7Uh, 4.8A; Inductance Pulse Electronics
51AK3262
Power Inductor, Smd, 4.7Uh, 4.8A; Inductance Pulse Electronics 51AK3262
POWER INDUCTOR, SMD, 4.7UH, 4.8A; Inductance:4.7µH; RMS Current (Irms):4.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5.4A; Product Range:-; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, SMD, 4.7UH, 4.8A; Inductance:4.7µH; RMS Current (Irms):4.8A; Inductor Construction:Unshielded; Saturation Current (Isat):5.4A; Product Range:-; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-P0751.472NLT 888266-P0751.472NLT 553-P0751.472NLTDKR-ND 51AK3261
Product Name SMD 4.7UH 4.8A 33 MOHM Inductor and Choke Fixed Inductors - P0751.472NLT Fixed Inductors Power Inductor, Smd, 4.7Uh, 4.8A; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers