Pulse Electronics Corporation Fixed Inductors - P1166.103NLT P1166.103NLT

Description
Manufacturer: Pulse Electronics Power Win Source Part Number: 810902-P1166.103NLT Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Current - Saturation: 1.8A Frequency - Self Resonant: 29MHz DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.297" L x 0.297" W (7.54mm x 7.54mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.51mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Power Win Source Part Number: 810902-P1166.103NLT Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Current - Saturation: 1.8A Frequency - Self Resonant: 29MHz DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.297" L x 0.297" W (7.54mm x 7.54mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.51mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - P1166.103NLT
810902-P1166.103NLT
Fixed Inductors - P1166.103NLT 810902-P1166.103NLT
Manufacturer: Pulse Electronics Power Win Source Part Number: 810902-P1166.103NLT Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Current - Saturation: 1.8A Frequency - Self Resonant: 29MHz DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.297" L x 0.297" W (7.54mm x 7.54mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.138" (3.51mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6A Inductance Frequency - Test: 100kHz

Manufacturer: Pulse Electronics Power
Win Source Part Number: 810902-P1166.103NLT
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Current - Saturation: 1.8A
Frequency - Self Resonant: 29MHz
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.297" L x 0.297" W (7.54mm x 7.54mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.138" (3.51mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 553-1790-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1790-2-ND
Fixed Inductors 553-1790-2-ND
10µH Shielded Wirewound Inductor 1.6A 70mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.6A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1790-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1790-1-ND
Fixed Inductors 553-1790-1-ND
10µH Shielded Wirewound Inductor 1.6A 70mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.6A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1790-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1790-6-ND
Fixed Inductors 553-1790-6-ND
10µH Shielded Wirewound Inductor 1.6A 70mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.6A 70mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 810902-P1166.103NLT 553-1790-2-ND
Product Name Fixed Inductors - P1166.103NLT Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Technology Wirewound Wirewound
Inductance Range 10 microH
DCR 0.0700 ohms 0.0700 ohms
Rated DC Current 1600 milliamps 1800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details