Pulse Electronics Corporation Arrays, Signal Transformers P0175NLT

Description
Unshielded 2 Coil Inductor Array 10.4µH Inductance - Connected in Series 2.6µH Inductance - Connected in Parallel 10.9mOhm Max DC Resistance (DCR) - Parallel 7.2A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 10.4µH Inductance - Connected in Series 2.6µH Inductance - Connected in Parallel 10.9mOhm Max DC Resistance (DCR) - Parallel 7.2A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 553-1931-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1931-2-ND
Arrays, Signal Transformers 553-1931-2-ND
Unshielded 2 Coil Inductor Array 10.4µH Inductance - Connected in Series 2.6µH Inductance - Connected in Parallel 10.9mOhm Max DC Resistance (DCR) - Parallel 7.2A Nonstandard

Unshielded 2 Coil Inductor Array 10.4µH Inductance - Connected in Series 2.6µH Inductance - Connected in Parallel 10.9mOhm Max DC Resistance (DCR) - Parallel 7.2A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-1931-2-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details