Pulse Electronics Corporation Inductors P0145NL

Description
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A
Request a Quote Datasheet
Description
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0145NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0145NL
Inductors P0145NL
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A

P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A

Supplier's Site Datasheet
Fixed Inductors - P0145NL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P0145NL-ND
Fixed Inductors P0145NL-ND
14.6µH Unshielded Toroidal Inductor 3.13A 46mOhm Max Nonstandard

14.6µH Unshielded Toroidal Inductor 3.13A 46mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0145NL P0145NL-ND
Product Name Inductors Fixed Inductors
Inductance Range 14.6 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details