Pulse Electronics Corporation Fixed Inductors BWVS00808040120M00

Description
12µH Shielded Inductor 3.15A 45mOhm 3131 (8080 Metric)
Request a Quote Datasheet
Description
12µH Shielded Inductor 3.15A 45mOhm 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS00808040120M00TR-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Inductor 3.15A 45mOhm 3131 (8080 Metric)

12µH Shielded Inductor 3.15A 45mOhm 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS00808040120M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details