Pulse Electronics Corporation Fixed Inductors BWVS008080402R5M00

Description
2.5µH Shielded Inductor 5.67A 13mOhm 3131 (8080 Metric)
Request a Quote Datasheet
Description
2.5µH Shielded Inductor 5.67A 13mOhm 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS008080402R5M00TR-ND - DigiKey
Thief River Falls, MN, United States
2.5µH Shielded Inductor 5.67A 13mOhm 3131 (8080 Metric)

2.5µH Shielded Inductor 5.67A 13mOhm 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS008080402R5M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details