680µH Unshielded Wirewound Inductor 720mA 1.1Ohm Max Nonstandard
680µH Unshielded Wirewound Inductor 720mA 1.1Ohm Max Nonstandard
680µH Unshielded Wirewound Inductor 720mA 1.1Ohm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-1517-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |