Pulse Electronics Corporation Fixed Inductors - P0752.154NLT P0752.154NLT

Description
Manufacturer: Pulse Win Source Part Number: 888267-P0752.154NLT Series: P0752NL Operating Temperature Range: -40°C ~ 130°C Features: 150 µH Unshielded Wirewound Inductor 1 A 570mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1068-1, 553-1068-6, P0752154NLT, P0752.154TNL, 553-1068-2
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 888267-P0752.154NLT Series: P0752NL Operating Temperature Range: -40°C ~ 130°C Features: 150 µH Unshielded Wirewound Inductor 1 A 570mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1068-1, 553-1068-6, P0752154NLT, P0752.154TNL, 553-1068-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - P0752.154NLT
888267-P0752.154NLT
Fixed Inductors - P0752.154NLT 888267-P0752.154NLT
Manufacturer: Pulse Win Source Part Number: 888267-P0752.154NLT Series: P0752NL Operating Temperature Range: -40°C ~ 130°C Features: 150 µH Unshielded Wirewound Inductor 1 A 570mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1068-1, 553-1068-6, P0752154NLT, P0752.154TNL, 553-1068-2

Manufacturer: Pulse
Win Source Part Number: 888267-P0752.154NLT
Series: P0752NL
Operating Temperature Range: -40°C ~ 130°C
Features: 150 µH Unshielded Wirewound Inductor 1 A 570mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1068-1, 553-1068-6, P0752154NLT, P0752.154TNL, 553-1068-2

Buy Now Datasheet
Fixed Inductors - 553-1068-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1068-1-ND
Fixed Inductors 553-1068-1-ND
150µH Unshielded Wirewound Inductor 1A 570mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1A 570mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1068-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1068-2-ND
Fixed Inductors 553-1068-2-ND
150µH Unshielded Wirewound Inductor 1A 570mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1A 570mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1068-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1068-6-ND
Fixed Inductors 553-1068-6-ND
150µH Unshielded Wirewound Inductor 1A 570mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1A 570mOhm Max Nonstandard

Buy Now Datasheet
SMD 150UH 1A 570 MOHM Inductor and Choke - 71-P0752.154NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 1A 570 MOHM Inductor and Choke
71-P0752.154NLT
SMD 150UH 1A 570 MOHM Inductor and Choke 71-P0752.154NLT
FIXED IND 150UH 1A 570 MOHM SMD Product overview: P0752.154NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 570 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 570 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.154NLT can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1A 570 MOHM SMD Product overview: P0752.154NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 570 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 570 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.154NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Unshielded, 150Uh, 1A, 20%; Inductance Pulse Electronics - 64AC9401 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 150Uh, 1A, 20%; Inductance Pulse Electronics
64AC9401
Inductor, Unshielded, 150Uh, 1A, 20%; Inductance Pulse Electronics 64AC9401
INDUCTOR, UNSHIELDED, 150UH, 1A, 20%; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:P0752NL Series; DC Resistance Max:0.57ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 150UH, 1A, 20%; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:P0752NL Series; DC Resistance Max:0.57ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Unshielded, 150Uh, 1A, 20%; Inductance Pulse Electronics - 64AC9402 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 150Uh, 1A, 20%; Inductance Pulse Electronics
64AC9402
Inductor, Unshielded, 150Uh, 1A, 20%; Inductance Pulse Electronics 64AC9402
INDUCTOR, UNSHIELDED, 150UH, 1A, 20%; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:P0752NL Series; DC Resistance Max:0.57ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 150UH, 1A, 20%; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:P0752NL Series; DC Resistance Max:0.57ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 888267-P0752.154NLT 553-1068-1-ND 71-P0752.154NLT 64AC9401
Product Name Fixed Inductors - P0752.154NLT Fixed Inductors SMD 150UH 1A 570 MOHM Inductor and Choke Inductor, Unshielded, 150Uh, 1A, 20%; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details