P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1234085-P0177NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
INDUCT ARRAY 2 COIL 10.4UH SMD Product overview: P0177NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.4UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10.4UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-P0177NL can be used for catalog matching and distributor lookup.
Unshielded 2 Coil Inductor Array 41.7µH Inductance - Connected in Series 10.4µH Inductance - Connected in Parallel 29.8mOhm Max DC Resistance (DCR) - Parallel 3.8A Nonstandard
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | P0177NL | 1234085-P0177NL | 73-P0177NL | 553-1860-5-ND |
| Product Name | Inductors | Arrays, Signal Transformers - P0177NL | SMD 10.4UH Inductor and Choke | Arrays, Signal Transformers |
| Inductance Range | 10.4 microH | |||
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology |