Pulse Electronics Corporation Inductors P0395NL

Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet
Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0395NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0395NL
Inductors P0395NL
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-1783-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1783-5-ND
Arrays, Signal Transformers 553-1783-5-ND
Unshielded 2 Coil Inductor Array 9µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 4.41mOhm DC Resistance (DCR) - Parallel 14.4A Nonstandard

Unshielded 2 Coil Inductor Array 9µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 4.41mOhm DC Resistance (DCR) - Parallel 14.4A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0395NL 553-1783-5-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 2.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details