Pulse Electronics Corporation Inductors P0752.105NL

Description
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
Request a Quote Datasheet
Description
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P0752.105NL
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A

Supplier's Site Datasheet
Fixed Inductors - 553-2842-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2842-ND
Fixed Inductors 553-2842-ND
1mH Unshielded Wirewound Inductor 300mA 3.3Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 300mA 3.3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0752.105NL 553-2842-ND
Product Name Inductors Fixed Inductors
Inductance Range 1000 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details