Pulse Electronics Corporation Fixed Inductors BWVS008080401R4T00

Description
1.4µH Shielded Inductor 7.02A 9mOhm 3131 (8080 Metric)
Request a Quote Datasheet
Description
1.4µH Shielded Inductor 7.02A 9mOhm 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS008080401R4T00TR-ND - DigiKey
Thief River Falls, MN, United States
1.4µH Shielded Inductor 7.02A 9mOhm 3131 (8080 Metric)

1.4µH Shielded Inductor 7.02A 9mOhm 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS008080401R4T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2125974P - RS Components, Ltd.
Specs
Inductance Range 1500 microH
Rated DC Current 130 milliamps
Standards and Certifications RoHS
View Details
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details