Pulse Electronics Corporation Fixed Inductors BWVS006060284R7M00

Description
4.7µH Shielded Inductor 3.2A 38mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 3.2A 38mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS006060284R7M00DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 3.2A 38mOhm Nonstandard

4.7µH Shielded Inductor 3.2A 38mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWVS006060284R7M00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 3.2A 38mOhm Nonstandard

4.7µH Shielded Inductor 3.2A 38mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWVS006060284R7M00CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 3.2A 38mOhm Nonstandard

4.7µH Shielded Inductor 3.2A 38mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS006060284R7M00DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details