Pulse Electronics Corporation Inductors P0151NL

Description
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A
Request a Quote Datasheet
Description
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0151NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0151NL
Inductors P0151NL
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A

P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A

Supplier's Site Datasheet
Fixed Inductors - P0151NL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P0151NL-ND
Fixed Inductors P0151NL-ND
220µH Unshielded Toroidal Inductor 810mA 673mOhm Max Nonstandard

220µH Unshielded Toroidal Inductor 810mA 673mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0151NL P0151NL-ND
Product Name Inductors Fixed Inductors
Inductance Range 220 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details