Pulse Electronics Corporation Fixed Inductors BWVT00404012150M00

Description
15µH Shielded Inductor 900mA 260mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 900mA 260mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVT00404012150M00TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 900mA 260mOhm 1616 (4040 Metric)

15µH Shielded Inductor 900mA 260mOhm 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVT00404012150M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details