Pulse Electronics Corporation Inductors P0153NL

Description
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A
Request a Quote Datasheet
Description
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0153NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0153NL
Inductors P0153NL
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A

P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A

Supplier's Site Datasheet
Fixed Inductors - P0153NL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P0153NL-ND
Fixed Inductors P0153NL-ND
472µH Unshielded Toroidal Inductor 530mA 1.52Ohm Max Nonstandard

472µH Unshielded Toroidal Inductor 530mA 1.52Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0153NL P0153NL-ND
Product Name Inductors Fixed Inductors
Inductance Range 472 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details