Pulse Electronics Corporation Fixed Inductors P0770.154NLT

Description
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1945-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1945-1-ND
Fixed Inductors 553-1945-1-ND
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1945-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1945-2-ND
Fixed Inductors 553-1945-2-ND
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1945-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1945-6-ND
Fixed Inductors 553-1945-6-ND
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 250mA 2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-1945-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details