Pulse Electronics Corporation Inductors P0402NL

Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet
Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0402NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0402NL
Inductors P0402NL
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-1787-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1787-5-ND
Arrays, Signal Transformers 553-1787-5-ND
Unshielded 2 Coil Inductor Array 161.8µH Inductance - Connected in Series 40.5µH Inductance - Connected in Parallel 53.21mOhm DC Resistance (DCR) - Parallel 3.54A Nonstandard

Unshielded 2 Coil Inductor Array 161.8µH Inductance - Connected in Series 40.5µH Inductance - Connected in Parallel 53.21mOhm DC Resistance (DCR) - Parallel 3.54A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0402NL 553-1787-5-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 40.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Specs
Application RF Choke
View Details