Pulse Electronics Corporation Fixed Inductors BWVS00808040R90T00

Description
900nH Shielded Inductor 7.24A 7mOhm 3131 (8080 Metric)
Request a Quote Datasheet
Description
900nH Shielded Inductor 7.24A 7mOhm 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS00808040R90T00TR-ND - DigiKey
Thief River Falls, MN, United States
900nH Shielded Inductor 7.24A 7mOhm 3131 (8080 Metric)

900nH Shielded Inductor 7.24A 7mOhm 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS00808040R90T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details