Pulse Electronics Corporation Inductors P0176NL

Description
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A
Request a Quote Datasheet
Description
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0176NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0176NL
Inductors P0176NL
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A

P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-2731-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2731-5-ND
Arrays, Signal Transformers 553-2731-5-ND
Unshielded 2 Coil Inductor Array 22.45µH Inductance - Connected in Series 5.5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 5.2A Nonstandard

Unshielded 2 Coil Inductor Array 22.45µH Inductance - Connected in Series 5.5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 5.2A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0176NL 553-2731-5-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 5.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers