Pulse Electronics Corporation Inductors P0400NL

Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet
Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0400NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0400NL
Inductors P0400NL
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-1785-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1785-5-ND
Arrays, Signal Transformers 553-1785-5-ND
Unshielded 2 Coil Inductor Array 74.1µH Inductance - Connected in Series 18.5µH Inductance - Connected in Parallel 23.24mOhm DC Resistance (DCR) - Parallel 5.4A Nonstandard

Unshielded 2 Coil Inductor Array 74.1µH Inductance - Connected in Series 18.5µH Inductance - Connected in Parallel 23.24mOhm DC Resistance (DCR) - Parallel 5.4A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0400NL 553-1785-5-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 18.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1048417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Specs
Application RF Choke
View Details