Pulse Electronics Corporation Arrays, Signal Transformers P0181NLT

Description
Unshielded 2 Coil Inductor Array 190.3µH Inductance - Connected in Series 47.6µH Inductance - Connected in Parallel 151mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 190.3µH Inductance - Connected in Series 47.6µH Inductance - Connected in Parallel 151mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - P0181NLT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
P0181NLT-ND
Arrays, Signal Transformers P0181NLT-ND
Unshielded 2 Coil Inductor Array 190.3µH Inductance - Connected in Series 47.6µH Inductance - Connected in Parallel 151mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard

Unshielded 2 Coil Inductor Array 190.3µH Inductance - Connected in Series 47.6µH Inductance - Connected in Parallel 151mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P0181NLT-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details