Pulse Electronics Corporation SMD 10UH 1.1A 160 MOHM Inductor and Choke P0770.103NLT

Description
FIXED IND 10UH 1.1A 160 MOHM SMD Product overview: P0770.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.1A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.1A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0770.103NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.1A 160 MOHM SMD Product overview: P0770.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.1A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.1A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0770.103NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.1A 160 MOHM Inductor and Choke - 71-P0770.103NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.1A 160 MOHM Inductor and Choke
71-P0770.103NLT
SMD 10UH 1.1A 160 MOHM Inductor and Choke 71-P0770.103NLT
FIXED IND 10UH 1.1A 160 MOHM SMD Product overview: P0770.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.1A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.1A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0770.103NLT can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.1A 160 MOHM SMD Product overview: P0770.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.1A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.1A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0770.103NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-1941-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1941-2-ND
Fixed Inductors 553-1941-2-ND
10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1941-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1941-6-ND
Fixed Inductors 553-1941-6-ND
10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1941-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1941-1-ND
Fixed Inductors 553-1941-1-ND
10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P0770.103NLT
888268-P0770.103NLT
Fixed Inductors - P0770.103NLT 888268-P0770.103NLT
Manufacturer: Pulse Win Source Part Number: 888268-P0770.103NLT Series: P0770NL Operating Temperature Range: -40°C ~ 130°C Features: 10 µH Unshielded Wirewound Inductor 1.1 A 160mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: P0770103NLT, 553-1941-6, 553-1941-2, P0770.103NLT-ND, 553-1941-1

Manufacturer: Pulse
Win Source Part Number: 888268-P0770.103NLT
Series: P0770NL
Operating Temperature Range: -40°C ~ 130°C
Features: 10 µH Unshielded Wirewound Inductor 1.1 A 160mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: P0770103NLT, 553-1941-6, 553-1941-2, P0770.103NLT-ND, 553-1941-1

Buy Now Datasheet
Power Inductor, Smd, 10Uh, 1.1A; Inductance Pulse Electronics - 51AK3274 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 10Uh, 1.1A; Inductance Pulse Electronics
51AK3274
Power Inductor, Smd, 10Uh, 1.1A; Inductance Pulse Electronics 51AK3274
POWER INDUCTOR, SMD, 10UH, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:P0770NL Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, SMD, 10UH, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.1A; Product Range:P0770NL Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Smd, 10Uh, 1.1A; Inductance Pulse Electronics - 51AK3273 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 10Uh, 1.1A; Inductance Pulse Electronics
51AK3273
Power Inductor, Smd, 10Uh, 1.1A; Inductance Pulse Electronics 51AK3273
POWER INDUCTOR, SMD, 10UH, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:P0770NL Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, SMD, 10UH, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.1A; Product Range:P0770NL Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-P0770.103NLT 553-1941-2-ND 888268-P0770.103NLT 51AK3274
Product Name SMD 10UH 1.1A 160 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - P0770.103NLT Power Inductor, Smd, 10Uh, 1.1A; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567581P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details