Pulse Electronics Corporation Inductors P0598NL

Description
P059X SMT Toroid Inductor SLIC Series, Up to 38A
Request a Quote Datasheet
Description
P059X SMT Toroid Inductor SLIC Series, Up to 38A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0598NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0598NL
Inductors P0598NL
P059X SMT Toroid Inductor SLIC Series, Up to 38A

P059X SMT Toroid Inductor SLIC Series, Up to 38A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-2736-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2736-5-ND
Arrays, Signal Transformers 553-2736-5-ND
Unshielded 2 Coil Inductor Array 15.6µH Inductance - Connected in Series 3.9µH Inductance - Connected in Parallel 1.6mOhm Max DC Resistance (DCR) - Parallel 34A Nonstandard

Unshielded 2 Coil Inductor Array 15.6µH Inductance - Connected in Series 3.9µH Inductance - Connected in Parallel 1.6mOhm Max DC Resistance (DCR) - Parallel 34A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0598NL 553-2736-5-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 3.9 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Specs
Application RF Choke
View Details