Pulse Electronics Corporation Inductors P0250.153NL

Description
P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A
Request a Quote Datasheet
Description
P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P0250.153NL
P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A

P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A

Supplier's Site Datasheet
Fixed Inductors - 553-2820-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2820-ND
Fixed Inductors 553-2820-ND
15µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0250.153NL 553-2820-ND
Product Name Inductors Fixed Inductors
Inductance Range 15 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details