Pulse Electronics Corporation Inductors P0401NL

Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet
Description
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0401NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0401NL
Inductors P0401NL
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-1786-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1786-5-ND
Arrays, Signal Transformers 553-1786-5-ND
Unshielded 2 Coil Inductor Array 109.8µH Inductance - Connected in Series 27.4µH Inductance - Connected in Parallel 38.15mOhm DC Resistance (DCR) - Parallel 4.4A Nonstandard

Unshielded 2 Coil Inductor Array 109.8µH Inductance - Connected in Series 27.4µH Inductance - Connected in Parallel 38.15mOhm DC Resistance (DCR) - Parallel 4.4A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0401NL 553-1786-5-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 27.4 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details