Pulse Electronics Corporation Arrays, Signal Transformers P0596NLT

Description
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 3.5mOhm Max DC Resistance (DCR) - Parallel 24A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 3.5mOhm Max DC Resistance (DCR) - Parallel 24A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 553-P0596NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-P0596NLTCT-ND
Arrays, Signal Transformers 553-P0596NLTCT-ND
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 3.5mOhm Max DC Resistance (DCR) - Parallel 24A Nonstandard

Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 3.5mOhm Max DC Resistance (DCR) - Parallel 24A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-P0596NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-P0596NLTTR-ND
Arrays, Signal Transformers 553-P0596NLTTR-ND
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 3.5mOhm Max DC Resistance (DCR) - Parallel 24A Nonstandard

Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 3.5mOhm Max DC Resistance (DCR) - Parallel 24A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-P0596NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-P0596NLTDKR-ND
Arrays, Signal Transformers 553-P0596NLTDKR-ND
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 3.5mOhm Max DC Resistance (DCR) - Parallel 24A Nonstandard

Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 3.5mOhm Max DC Resistance (DCR) - Parallel 24A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-P0596NLTCT-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details