Pulse Electronics Corporation Inductors P0752.154NL

Description
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
Request a Quote Datasheet
Description
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P0752.154NL
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A

Supplier's Site Datasheet
Fixed Inductors - 553-2843-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2843-ND
Fixed Inductors 553-2843-ND
150µH Unshielded Wirewound Inductor 1A 570mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1A 570mOhm Max Nonstandard

Buy Now Datasheet
SMD 150UH 1A 570 MOHM Inductor and Choke - 71-P0752.154NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 1A 570 MOHM Inductor and Choke
71-P0752.154NL
SMD 150UH 1A 570 MOHM Inductor and Choke 71-P0752.154NL
FIXED IND 150UH 1A 570 MOHM SMD Product overview: P0752.154NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 570 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 570 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.154NL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1A 570 MOHM SMD Product overview: P0752.154NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 570 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 570 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.154NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0752.154NL 553-2843-ND 71-P0752.154NL
Product Name Inductors Fixed Inductors SMD 150UH 1A 570 MOHM Inductor and Choke
Inductance Range 150 microH 150 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers