Pulse Electronics Corporation Fixed Inductors P0762.104NLT

Description
100µH Unshielded Wirewound Inductor 600mA 840mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 600mA 840mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-3801-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3801-1-ND
Fixed Inductors 553-3801-1-ND
100µH Unshielded Wirewound Inductor 600mA 840mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 600mA 840mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3801-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3801-6-ND
Fixed Inductors 553-3801-6-ND
100µH Unshielded Wirewound Inductor 600mA 840mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 600mA 840mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3801-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3801-2-ND
Fixed Inductors 553-3801-2-ND
100µH Unshielded Wirewound Inductor 600mA 840mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 600mA 840mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-3801-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details