Pulse Electronics Corporation Inductors P0595NL

Description
P059X SMT Toroid Inductor SLIC Series, Up to 38A
Request a Quote Datasheet
Description
P059X SMT Toroid Inductor SLIC Series, Up to 38A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0595NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0595NL
Inductors P0595NL
P059X SMT Toroid Inductor SLIC Series, Up to 38A

P059X SMT Toroid Inductor SLIC Series, Up to 38A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-2734-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2734-5-ND
Arrays, Signal Transformers 553-2734-5-ND
Unshielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 4.8mOhm Max DC Resistance (DCR) - Parallel 19A Nonstandard

Unshielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 4.8mOhm Max DC Resistance (DCR) - Parallel 19A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0595NL 553-2734-5-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 10.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details