Pulse Electronics Corporation Inductors P0770.223NL

Description
P0770 SMT Unshielded Drum Core Inductor series, up to 2.9A
Request a Quote Datasheet
Description
P0770 SMT Unshielded Drum Core Inductor series, up to 2.9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P0770.223NL
P0770 SMT Unshielded Drum Core Inductor series, up to 2.9A

P0770 SMT Unshielded Drum Core Inductor series, up to 2.9A

Supplier's Site Datasheet
Fixed Inductors - 553-2853-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2853-ND
Fixed Inductors 553-2853-ND
22µH Unshielded Wirewound Inductor 700mA 370mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 700mA 370mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0770.223NL 553-2853-ND
Product Name Inductors Fixed Inductors
Inductance Range 22 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Surface Mount Inductors - 2125959 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 12 microH
Q Factor 15
View Details
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers