Pulse Electronics Corporation Inductors P1167.273NL

Description
P1167 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet
Description
P1167 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P1167.273NL
P1167 SMT Shielded Drum Core Inductor series, up to 3.5A

P1167 SMT Shielded Drum Core Inductor series, up to 3.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2865-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2865-ND
Fixed Inductors 553-2865-ND
27µH Shielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard

27µH Shielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1167.273NL 553-2865-ND
Product Name Inductors Fixed Inductors
Inductance Range 27 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers