Pulse Electronics Corporation Inductors P0183NL

Description
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A
Request a Quote Datasheet
Description
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0183NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0183NL
Inductors P0183NL
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A

P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-1864-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1864-5-ND
Arrays, Signal Transformers 553-1864-5-ND
Unshielded 2 Coil Inductor Array 364µH Inductance - Connected in Series 91µH Inductance - Connected in Parallel 324mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard

Unshielded 2 Coil Inductor Array 364µH Inductance - Connected in Series 91µH Inductance - Connected in Parallel 324mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0183NL 553-1864-5-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 91 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers