Pulse Electronics Corporation Ethernet Chokes H6036NL

Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Chokes - H6036NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Chokes
H6036NL
Ethernet Chokes H6036NL
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable

Key Specifications for Our Ethernet Chokes

  • Ethernet, T1/E1, ISDN, VDSL2
  • HDBaseT Compliant
  • High Isolation up to 7kV
  • IEEE 802.3 compliant to 10G
  • Higher reliability (Carrier class & AEC-Q200)
  • Single, Dual, Quad packages
  • SMT & BGA options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
SMD Inductor and Choke - 839-H6036NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
839-H6036NL
SMD Inductor and Choke 839-H6036NL
CMC 2LN SMD Product overview: H6036NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-H6036NL can be used for catalog matching and distributor lookup.

CMC 2LN SMD Product overview: H6036NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-H6036NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number H6036NL 839-H6036NL
Product Name Ethernet Chokes SMD Inductor and Choke
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke; POE CHOKE
Impedance 500 ohms
Lead Style None
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1712-3627453226222KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details